Littelfuse, Inc. TRIACs Q8006N5TP

Description
TRIAC Standard 800V 6A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Standard 800V 6A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q8006N5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 6A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 6A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8006N5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8006N5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8006N5TP
TRIAC 800V 6A TO263

TRIAC 800V 6A TO263

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1873 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1873
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1873
Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 6A 50-50-50mA

Triacs 800V 6A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Thyristors
Product Number Q8006N5TP-ND Q8006N5TP 71J1873 Q8006N5TP
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
IGT 50 mA
Unlock Full Specs
to access all available technical data