TRIAC Standard 600V 10A Through Hole TO-220 Isolated Tab
TRIAC 600V 10A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | Q6010L555TP-ND | Q6010L555TP | Q6010L555TP | Q6010L555TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Isolated Tab, Formed Leads | TO-220-3 Isolated Tab, Formed Leads | TO-220-3 Isolated Tab, Formed Leads | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |