Littelfuse, Inc. 800V 25A Triac Q8025NH5RP

Description
TRIAC ALTERNISTOR 800V 25A TO263 Product overview: Q8025NH5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025NH5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC ALTERNISTOR 800V 25A TO263 Product overview: Q8025NH5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025NH5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 25A Triac
300-Q8025NH5RP
800V 25A Triac 300-Q8025NH5RP
TRIAC ALTERNISTOR 800V 25A TO263 Product overview: Q8025NH5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025NH5RP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 800V 25A TO263 Product overview: Q8025NH5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025NH5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1019092-Q8025NH5RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1019092-Q8025NH5RP
Discrete Semiconductor Products - Thyristors - TRIACs 1019092-Q8025NH5RP
Win Source Part Number: 1019092-Q8025NH5RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q8025NH5RP

Win Source Part Number: 1019092-Q8025NH5RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q8025NH5RP

Buy Now Datasheet
TRIACs - Q8025NH5RP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Surface Mount TO-263 (D²Pak)

TRIAC Alternistor - Snubberless 800V 25A Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025NH5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025NH5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025NH5RP
TRIAC ALTERNISTOR 800V 25A TO263

TRIAC ALTERNISTOR 800V 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs Alternistor Triac 800V 25A 50-50-50 mA T

Triacs Alternistor Triac 800V 25A 50-50-50 mA T

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Thyristors
Product Number 300-Q8025NH5RP 1019092-Q8025NH5RP Q8025NH5RP-ND Q8025NH5RP Q8025NH5RP
Product Name 800V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
Package Type Tape & Reel (TR) Tape & Reel (TR) D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Pin Count 3
VDRM 800 volts 800 volts 800 volts
ITSM 25 amps 25 amps
Unlock Full Specs
to access all available technical data