TRIAC Alternistor - Snubberless 800V 10A Surface Mount TO-263 (D2Pak)
Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:10A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 10A TO263
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | Q8010NH5TP-ND | 71J1878 | Q8010NH5TP | Q8010NH5TP |
| Product Name | TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |