Littelfuse, Inc. Low Power TRIAC up to 1200V Q6040JH6TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6040JH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6040JH6TP
Low Power TRIAC up to 1200V Q6040JH6TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
TRIACs - Q6040JH6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 40A Through Hole TO-218 Isolated Tab

TRIAC Standard 600V 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 40A ALTNSTR ISO 80-80-80 mA TO218X

Triacs 600V 40A ALTNSTR ISO 80-80-80 mA TO218X

Buy Now
Discrete Semiconductor Products - Thyristors - TRIACs - Q6040JH6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6040JH6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6040JH6TP
TRIAC 600V 40A TO218

TRIAC 600V 40A TO218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number Q6040JH6TP Q6040JH6TP-ND Q6040JH6TP Q6040JH6TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Unlock Full Specs
to access all available technical data