6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241241-QK006R5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 1000V (1kV)
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 80A
Triac Type: Standard
Family Name: QK006R5
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTA08-1000BW; CTB24-1200BW; CTB06-1000BW;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
TRIAC 1KV 6A TO220 Product overview: QK006R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 6A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK006R5 can be used for catalog matching and distributor lookup.
TRIAC Standard 1kV 6A Through Hole TO-220 Non-Isolated Tab
TRIAC 1KV 6A TO220
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | QK006R5 | 1241241-QK006R5 | 300-QK006R5 | QK006R5-ND | QK006R5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK006R5 | Triacs - QK006R5 | 1KV 6A TO220 Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.6 volts | ||||
| IT(RMS) | 6 amps | 6 amps | |||
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 1000 volts | 1000 volts |