TRIAC Standard 600V 25A Through Hole ITO-220AB
TRIAC 600V 25A ITO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 238-QJ6025LH4TP-ND | QJ6025LH4TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 600 volts |