25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1241215-Q8025L6
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, ISOLATED TO-220, 3 PIN Product overview: Q8025L6 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025L6 can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220 Isolated Tab
ALTERNISTOR TRIACS, 800V, 25A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V 25A TO220
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | Q8025L6 | 1241215-Q8025L6 | 300-Q8025L6 | Q8025L6-ND | 12J0601 | Q8025L6 | Q8025L6 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025L6 | Triacs - Q8025L6 | Isolated 800V 25A TO-220 Triac | TRIACs | Alternistor Triacs, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| VTM | 1.8 volts | ||||||
| IT(RMS) | 25 amps | 25 amps | |||||
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | TO-220-3 | TO-220; TO-220-3 Isolated Tab | TO-220; TO-220AB | TO-220-3 Isolated Tab | |||
| VRRM | 800 volts |