15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Standard 600V 15A Through Hole TO-220 Non-Isolated Tab
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q6015R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015R5 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 045994-Q6015R5
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Non-Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRIAC 600V 15A TO220
TRIAC, 600V, 15A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q6015R5 | F7170-ND | 300-Q6015R5 | 045994-Q6015R5 | Q6015R5 | Q6015R5 | 56J8632 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6015R5 | TRIACs | 600V 15A TO-220 Triac | Triacs - Q6015R5 | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 15A, To-220; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 15 amps | 15 amps | |||||
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220 Non-Isolated Tab | TO-220-3 | TO-220; TO-220 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |