Littelfuse, Inc. TRIACs Q6025N5RP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q6025N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 25A Surface Mount TO-263 (D2Pak)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 25A 50-50-50mA

Triacs 600V 25A 50-50-50mA

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025N5RP
TRIAC 600V 25A TO263

TRIAC 600V 25A TO263

Supplier's Site
Triacs - Q6025N5RP - 890562-Q6025N5RP - Win Source Electronics
Yishun, Singapore
Triacs - Q6025N5RP
890562-Q6025N5RP
Triacs - Q6025N5RP 890562-Q6025N5RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 890562-Q6025N5RP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 600 V 25 A Surface Mount TO-263 (D2Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: Q6025N5 RP, -Q6025N5RP, Q6025N5RPCT, Q6025N5RPDKR, Q6025N5RPTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890562-Q6025N5RP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 600 V 25 A Surface Mount TO-263 (D2Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: Q6025N5 RP, -Q6025N5RP, Q6025N5RPCT, Q6025N5RPDKR, Q6025N5RPTR

Supplier's Site Datasheet
Triac, 600V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse - 56J8633 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse
56J8633
Triac, 600V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse 56J8633
TRIAC, 600V, 25A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 25A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Triacs Triacs Triacs
Product Number Q6025N5RPTR-ND Q6025N5RP Q6025N5RP 890562-Q6025N5RP 56J8633
Product Name TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triacs - Q6025N5RP Triac, 600V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2Pak) D2PAK; TO-263 (D2PAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
IGT 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency SCR up to 1200V - CLA60PD1200NA - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type SOT-227B (minibloc)
VRRM 1200 volts
View Details
2 suppliers
 - 1231496P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220
Pin Count 3
VDRM 600 volts
View Details
Bidirectional Triode Thyristor - SC261D - Elite Semiconductor Products, Inc.
Elite Semiconductor Products, Inc.
Specs
Package Type PPAK
Pin Count 3
VDRM 400 volts
View Details
Thyristor - MAC97B7 - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
Specs
VRRM 600 volts
ITSM 8 amps
IGT 7 mA
View Details