15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220 Isolated Tab
TRIAC ALTERNISTOR 600V 16A TO220
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | Q6016LH3 | Q6016LH3-ND | Q6016LH3 | Q6016LH3 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6016LH3 | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 16 amps | 16 amps | ||
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab |