Littelfuse, Inc. Low Power TRIAC up to 1200V Q6012LH2TP

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6012LH2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6012LH2TP
Low Power TRIAC up to 1200V Q6012LH2TP
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - Q6012LH2TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 12A Triac
300-Q6012LH2TP
Isolated 600V 12A Triac 300-Q6012LH2TP
Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6012LH2TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH2TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6012LH2TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH2TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6012LH2TP - 890559-Q6012LH2TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6012LH2TP
890559-Q6012LH2TP
Triacs - Q6012LH2TP 890559-Q6012LH2TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 890559-Q6012LH2TP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Isolated Tab Package: TO-220-3 Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Isolated Tab ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890559-Q6012LH2TP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Isolated Tab
Package: TO-220-3 Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6012LH2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6012LH2TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6012LH2TP
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 12A ALTNSTR ISO 10-10-10 mA TO220

Triacs 600V 12A ALTNSTR ISO 10-10-10 mA TO220

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number Q6012LH2TP Q6012LH2TP-ND 300-Q6012LH2TP 890559-Q6012LH2TP Q6012LH2TP Q6012LH2TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 600V 12A Triac Triacs - Q6012LH2TP Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data