TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount DO-214 (Compak)
TRIAC, 600V, 800mA, DO-214; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRIAC SENS GATE 600V 0.8A DO214
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | Q6X3TR-ND | Q6X3RP | 56J8601 | Q6X3RP |
| Product Name | TRIACs | Triacs | Triac, 600V, 800Ma, Do-214; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |