Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - TRIACs Q8025N5RP

Description
Win Source Part Number: 1222089-Q8025N5RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 100 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: Q8025N5RPCT,Q8025N5 RP,-Q8025N5RP,Q8025N 5RPTR
Request a Quote Datasheet
Description
Win Source Part Number: 1222089-Q8025N5RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 100 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: Q8025N5RPCT,Q8025N5 RP,-Q8025N5RP,Q8025N 5RPTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1222089-Q8025N5RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1222089-Q8025N5RP
Discrete Semiconductor Products - Thyristors - TRIACs 1222089-Q8025N5RP
Win Source Part Number: 1222089-Q8025N5RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 100 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: Q8025N5RPCT,Q8025N5 RP,-Q8025N5RP,Q8025N 5RPTR

Win Source Part Number: 1222089-Q8025N5RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 100 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: Q8025N5RPCT,Q8025N5 RP,-Q8025N5RP,Q8025N5RPTR

Buy Now Datasheet
TRIACs - Q8025N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 25A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 25A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
800V 25A Triac
300-Q8025N5RP
800V 25A Triac 300-Q8025N5RP
TRIAC, 800V V(DRM), 25A I(T)RMS, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: Q8025N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025N5RP can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 25A I(T)RMS, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: Q8025N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025N5RP
TRIAC 800V 25A TO263

TRIAC 800V 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 25A 50-50-50mA

Triacs 800V 25A 50-50-50mA

Buy Now Datasheet
Triac, 800V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse - 56J8655 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse
56J8655
Triac, 800V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse 56J8655
TRIAC, 800V, 25A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRIAC, 800V, 25A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 1222089-Q8025N5RP Q8025N5RPTR-ND 300-Q8025N5RP Q8025N5RP Q8025N5RP 56J8655
Product Name Discrete Semiconductor Products - Thyristors - TRIACs TRIACs 800V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 800V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse
Package Type Tape & Reel (TR) D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts
ITSM 25 amps
IGT 50 mA 50 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data