Littelfuse, Inc. 600V 15A Triac Q6015N5RP

Description
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015N5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015N5RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 15A Triac
300-Q6015N5RP
600V 15A Triac 300-Q6015N5RP
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015N5RP can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F6769TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - F6769CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - F6769DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Triacs - Q6015N5RP - 931150-Q6015N5RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6015N5RP
931150-Q6015N5RP
Triacs - Q6015N5RP 931150-Q6015N5RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 931150-Q6015N5RP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 600 V 15 A Surface Mount TO-263 (D2Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: -Q6015N5RP, F6769DKR, F6769CT, F6769TR, Q6015N5 RP, Q6015N5RPCT-ND, 1294-Q6015N5RP, Q6015N5RPTR-ND, Q6015N5RPCT, Q6015N5RPTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931150-Q6015N5RP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 600 V 15 A Surface Mount TO-263 (D2Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: -Q6015N5RP, F6769DKR, F6769CT, F6769TR, Q6015N5 RP, Q6015N5RPCT-ND, 1294-Q6015N5RP, Q6015N5RPTR-ND, Q6015N5RPCT, Q6015N5RPTR

Buy Now Datasheet
Triac, 600V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse - 56J8631 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse
56J8631
Triac, 600V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse 56J8631
TRIAC, 600V, 15A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 15A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 15A 50-50-50mA

Triacs 600V 15A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6015N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6015N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6015N5RP
TRIAC 600V 15A TO263

TRIAC 600V 15A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 300-Q6015N5RP F6769TR-ND 931150-Q6015N5RP 56J8631 Q6015N5RP Q6015N5RP
Product Name 600V 15A Triac TRIACs Triacs - Q6015N5RP Triac, 600V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-263-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2Pak) D2PAK; TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data