TRIAC ALTERNISTOR 800V 10A TO263
TRIAC Alternistor - Snubberless 800V 10A Surface Mount TO-263 (D2Pak)
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Triacs | Thyristors | Thyristors |
Product Number | Q8010NH5RP | Q8010NH5RP | Q8010NH5RP-ND |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
Package Type | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
VDRM | 800 volts | ||
IGT | 50 mA |