Littelfuse, Inc. Low Power TRIAC up to 1200V Q6040K5TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6040K5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6040K5TP
Low Power TRIAC up to 1200V Q6040K5TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Singapore, Singapore
600V 40A Triac
300-Q6040K5TP
600V 40A Triac 300-Q6040K5TP
TRIAC ALTERNISTOR 600V 40A TO218 Product overview: Q6040K5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040K5TP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 600V 40A TO218 Product overview: Q6040K5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040K5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1383233-Q6040K5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1383233-Q6040K5TP
Discrete Semiconductor Products - Thyristors - TRIACs 1383233-Q6040K5TP
Win Source Part Number: 1383233-Q6040K5TP Category: Discrete Semiconductor Products>Thyristors> TRIACs Package: Tube Standard Package: 250 pcs Current - Hold (Ih) (Max): 75 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 40 A Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-218-3, TO-218AC Supplier Device Package: TO-218 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Base Product Number: Q6040 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383233-Q6040K5TP
Category: Discrete Semiconductor Products>Thyristors>TRIACs
Package: Tube
Standard Package: 250 pcs
Current - Hold (Ih) (Max): 75 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 40 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-218-3, TO-218AC
Supplier Device Package: TO-218 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Base Product Number: Q6040
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TRIACs - F10915-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6040K5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6040K5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6040K5TP
TRIAC ALTERNISTOR 600V 40A TO218

TRIAC ALTERNISTOR 600V 40A TO218

Supplier's Site
TRIAC ALTERNISTOR 600V 40A TO218

TRIAC ALTERNISTOR 600V 40A TO218

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Altstr 600V 40A 50-50-50mA TO218 Iso

Triacs Altstr 600V 40A 50-50-50mA TO218 Iso

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number Q6040K5TP 300-Q6040K5TP 1383233-Q6040K5TP F10915-ND Q6040K5TP Q6040K5TP Q6040K5TP
Product Name Low Power TRIAC up to 1200V 600V 40A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218-3 Tube TO-218-3, TO-218AC TO-218-3, TO-218AC TO-218-3, TO-218AC
Unlock Full Specs
to access all available technical data