SV Microwave, Inc. Coaxial Connector (RF) Assemblies 1740-6001

Description
Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications. SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.
Request a Quote Datasheet
Description
Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications. SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1740-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications. SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.

Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications.

SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1740-6001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1740-6001-ND
Coaxial Connector (RF) Assemblies 1740-6001-ND
BMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder

BMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder

Buy Now Datasheet
Bma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7686 - Newark, An Avnet Company
Chicago, IL, United States
Bma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7686
Bma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7686
BMA Female Snap-In Float Mount Connector for .085 Cable / Individual - Tray (Pack Fill Qty: 50)

BMA Female Snap-In Float Mount Connector for .085 Cable / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Connectors / Coaxial Connectors - 1740-6001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1740-6001
RF Connectors / Coaxial Connectors 1740-6001
RF Connectors / Coaxial Connectors BMA F Snap-In Float Mnt Conn for .085Cbl

RF Connectors / Coaxial Connectors BMA F Snap-In Float Mnt Conn for .085Cbl

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1740-6001 1740-6001-ND 43AC7686 1740-6001
Product Name Coaxial Connector (RF) Assemblies Bma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Connector Type BMA BMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details