Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF/COAXIAL ADAPTER, N PLUG-N PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series N PLUG TO PLUG
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1168-ND | 172122 | 70031799 | 99H5735 | 172122 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | connector,rf coaxial,n in-series adapter,straight plug to plug,50 ohm | Rf/coaxial Adapter, N Plug-N Plug; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | ||||
| Geometry | Straight | Straight | Straight |