Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Amphenol RF 172123 Coaxial Adapter
ADAPTER, N JACK TO N JACK, STR
RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series N JACK TO JACK
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
CONN ADAPT JACK-JACK N 50 OHM
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1169-ND | 172123 | 2478726 | 172123 | 92H4686 | 172123 | 70031800 | 172123 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | Coaxial Adapters | Connectors RF - Wireless (N,F,FME,G,7/16) | Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | connector,rf coaxial,n in-series adapter,straight jack to jack,50 ohm | Coaxial Connector (RF) Adapters |
| Connector Type | Type N | Type N | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||||
| Geometry | Straight | Straight | Straight | Straight |