Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
RF Adapters - In Series N PLUG PLUG RIGHT ANGLE ADAPTER
RF/COAXIAL ADAPTER, N PLUG-N PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172261 | ACX1485-ND | 172261 | 99H5813 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, N Plug-N Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |