Amphenol Corporation N-Type Connector 172193

Description
N-Type Jack to N-Type Plug
Request a Quote Datasheet
Description
N-Type Jack to N-Type Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 172193 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172193
N-Type Connector 172193
N-Type Jack to N-Type Plug

N-Type Jack to N-Type Plug

Buy Now
Swedesboro, NJ, United States
Connectors
172193
Connectors 172193
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172193
RF & Microwave 172193
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX2062-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2062-ND
Coaxial Connector (RF) Adapters ACX2062-ND
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, N Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 89K6947 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
89K6947
Rf Adapter, N Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 89K6947
RF ADAPTER, N JACK-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial

RF ADAPTER, N JACK-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial

Supplier's Site Datasheet
RF Adapters - In Series - 172193 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
172193
RF Adapters - In Series 172193
RF Adapters - In Series N R/A ADAPTR PLUG JACK HI PERFORMANCE

RF Adapters - In Series N R/A ADAPTR PLUG JACK HI PERFORMANCE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 172193 ACX2062-ND 89K6947 172193
Product Name N-Type Connector Coaxial Connector (RF) Adapters Rf Adapter, N Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
2 suppliers
Coaxial Adapters - 8194330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details