Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series N JACK TO JACK PANEL ADAPTER
connector,rf coaxial,n in-series adapter,panel mount jack to jack,4-hole flange
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 172278 | ACX1445-ND | 99H5821 | 172278 | 70032001 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | connector,rf coaxial,n in-series adapter,panel mount jack to jack,4-hole flange |
| Connector Type | Type N | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | ||||
| Geometry | Straight | Straight | Straight |