TE Connectivity Coax Connectors 1757642-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1757642-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1757642-1
Coax Connectors 1757642-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .047 Semi-Rigid
  • RF Connector Style : Jack
  • RF Interface : SMPM

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 844-1757642-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
844-1757642-1-ND
Coaxial Connector (RF) Assemblies 844-1757642-1-ND
SCD SMPM JACK .047 S/R

SCD SMPM JACK .047 S/R

Buy Now Datasheet
Scd Smpm Jack .047 S/r Amp - Te Connectivity - 97X7486 - Newark, An Avnet Company
Chicago, IL, United States
Scd Smpm Jack .047 S/r Amp - Te Connectivity
97X7486
Scd Smpm Jack .047 S/r Amp - Te Connectivity 97X7486
SCD SMPM JACK .047 S/R

SCD SMPM JACK .047 S/R

Supplier's Site
RF Connectors / Coaxial Connectors - 1757642-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757642-1
RF Connectors / Coaxial Connectors 1757642-1
RF Connectors / Coaxial Connectors SMPM STR BACKPLN .047 CABLE PLUG

RF Connectors / Coaxial Connectors SMPM STR BACKPLN .047 CABLE PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1757642-1 844-1757642-1-ND 97X7486 1757642-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Scd Smpm Jack .047 S/r Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Termination Solder
Coupling Push-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050762-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.500 GHz
View Details
3 suppliers
Coax Connectors - 1050548-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
3 suppliers
RF Connectors - 1056227-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
4 suppliers