TE Connectivity Coax Connectors 1757254-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1757254-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1757254-1
Coax Connectors 1757254-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 2.87 MM  [.113 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • Detent Type : Full Detent
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 20

Other


  • Dielectric Material : Polyamide

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Connector Style : Plug
  • RF Interface : SMPM

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A141308CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A141308CT-ND
Coaxial Connector (RF) Assemblies A141308CT-ND
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A141308DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A141308DKR-ND
Coaxial Connector (RF) Assemblies A141308DKR-ND
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A141308TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A141308TR-ND
Coaxial Connector (RF) Assemblies A141308TR-ND
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1757254-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757254-1
RF Connectors / Coaxial Connectors 1757254-1
RF Connectors / Coaxial Connectors SCD SMPM SURFACE MNT

RF Connectors / Coaxial Connectors SCD SMPM SURFACE MNT

Buy Now Datasheet
Smpm Surface Mount Amp - Te Connectivity - 04X4186 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Surface Mount Amp - Te Connectivity
04X4186
Smpm Surface Mount Amp - Te Connectivity 04X4186
SMPM SURFACE MOUNT

SMPM SURFACE MOUNT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757254-1 A141308CT-ND 1757254-1 04X4186
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smpm Surface Mount Amp - Te Connectivity
Gender Male / Plug
Termination Surface Mount
Coupling Push-On
Unlock Full Specs
to access all available technical data