Amphenol RF N-Type Connector 172276

Description
N-Type Jack to N-Type Plug
Request a Quote Datasheet
Description
N-Type Jack to N-Type Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 172276 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172276
N-Type Connector 172276
N-Type Jack to N-Type Plug

N-Type Jack to N-Type Plug

Buy Now
Swedesboro, NJ, United States
Connectors
172276
Connectors 172276
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX2060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2060-ND
Coaxial Connector (RF) Adapters ACX2060-ND
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm - 70032000 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm
70032000
connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm 70032000
connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm

connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm

Supplier's Site
Adapter, Coaxial, N Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 99H5819 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, N Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
99H5819
Adapter, Coaxial, N Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 99H5819
ADAPTER, COAXIAL, N PLUG-JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, N PLUG-JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coax Adaptor, N, Jack-Plug, 11Ghz; Convert From Coax Type Amphenol Rf - 18AC0820 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, N, Jack-Plug, 11Ghz; Convert From Coax Type Amphenol Rf
18AC0820
Rf Coax Adaptor, N, Jack-Plug, 11Ghz; Convert From Coax Type Amphenol Rf 18AC0820
RF COAX ADAPTOR, N, JACK-PLUG, 11GHZ; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes

RF COAX ADAPTOR, N, JACK-PLUG, 11GHZ; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - 172276 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
172276
RF Adapters - In Series 172276
RF Adapters - In Series N PLUG TO JACK ADAPTER

RF Adapters - In Series N PLUG TO JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 172276 ACX2060-ND 70032000 99H5819 172276
Product Name N-Type Connector Coaxial Connector (RF) Adapters connector,rf coaxial,n in-series adapter,straight plug-to-jack,50 ohm Adapter, Coaxial, N Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type Type N
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1123889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Tee
View Details
In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers