Amphenol Corporation Coaxial Connector (RF) Adapters 172233

Description
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF3512-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3512-ND
Coaxial Connector (RF) Adapters ARF3512-ND
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
N-Type Connector - 172233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172233
N-Type Connector 172233
N-Type Tee Adapter

N-Type Tee Adapter

Buy Now
RF Adapters - Tee - 172233 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
172233
RF Adapters - Tee 172233
RF Adapters - Tee N JACK JAKC PLUG TEE ADAPTER

RF Adapters - Tee N JACK JAKC PLUG TEE ADAPTER

Buy Now Datasheet
N Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf - 99H5797 - Newark, An Avnet Company
Chicago, IL, United States
N Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf
99H5797
N Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf 99H5797
N TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

N TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ARF3512-ND 172233 172233 99H5797
Product Name Coaxial Connector (RF) Adapters N-Type Connector RF Adapters - Tee N Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details
RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details