TE Connectivity Coax Connectors 1757253-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1757253-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1757253-1
Coax Connectors 1757253-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.87 MM  [.113 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Dielectric Material : Polyamide Packaging Features Packaging Method : Package Product Type Features RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 2.87 MM  [.113 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • Detent Type : Smooth Bore
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 20

Other


  • Dielectric Material : Polyamide

Packaging Features


  • Packaging Method : Package

Product Type Features


  • RF Connector Style : Plug
  • RF Interface : SMPM

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 844-1757253-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
844-1757253-1-ND
Coaxial Connector (RF) Assemblies 844-1757253-1-ND
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Smpm Surface Mount Amp - Te Connectivity - 06X4161 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Surface Mount Amp - Te Connectivity
06X4161
Smpm Surface Mount Amp - Te Connectivity 06X4161
SMPM SURFACE MOUNT

SMPM SURFACE MOUNT

Supplier's Site
RF Connectors / Coaxial Connectors - 1757253-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757253-1
RF Connectors / Coaxial Connectors 1757253-1
RF Connectors / Coaxial Connectors SMPM SURFACE MOUNT

RF Connectors / Coaxial Connectors SMPM SURFACE MOUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1757253-1 844-1757253-1-ND 06X4161 1757253-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Smpm Surface Mount Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Termination Surface Mount
Coupling Push-On
Unlock Full Specs
to access all available technical data