Radiall Coaxial Connector (RF) Assemblies 1702-7551-003

Description
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-1702-7551-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1702-7551-003-ND
Coaxial Connector (RF) Assemblies 2201-1702-7551-003-ND
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1702-7551-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1702-7551-003
RF Connectors / Coaxial Connectors 1702-7551-003
RF Connectors / Coaxial Connectors 75OHM F STR NA CL

RF Connectors / Coaxial Connectors 75OHM F STR NA CL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-1702-7551-003-ND 1702-7551-003
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1050786-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details