Connectors RF - Wireless (N,F,FME,G,7/16)
Amphenol RF 172124 Coaxial Adapter
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
N JACK TO JACK BULKHEAD ADAPTER; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
ADAPTER, N JACK TO N JACK, BULKHEAD, 50 OHMS ROHS COMPLIANT: YES
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Adapters - In Series N JACK TO JACK BULKHEAD
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172124 | 172124 | 1943229 | ACX1170-ND | 99H5737 | 28AC7455 | 70031801 | 172124 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | N-Type Connector | Coaxial Adapters | Coaxial Connector (RF) Adapters | N Jack To Jack Bulkhead Adapter; Convert From Coax Type Amphenol Rf | Adapter, N Jack To N Jack, Bulkhead, 50 Ohms Rohs Compliant Amphenol Rf | connector,rf coaxial,n in-series adapter,straight jack to jack bulkhead,50 ohm | RF Adapters - In Series |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | Straight | Straight | ||||
| Mounting | Bulkhead mount | Panel Mount | Bulkhead | |||||
| Connector Type | Type N |