Connectors RF - Wireless (N,F,FME,G,7/16)
Amphenol RF 172126 Coaxial Adapter
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF/COAXIAL ADAPTER, N PLUG-N JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
ADAPTER, N JACK TO N PLUG, RIGHT ANGLE ROHS COMPLIANT: YES
RF Adapters - In Series N RIGHT ANGLE PLUG JACK ADAPTER
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172126 | 172126 | 2478727 | ACX1171-ND | 70031802 | 99H5739 | 55AC5107 | 79AH9020 | 172126 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | N-Type Connector | Coaxial Adapters | Coaxial Connector (RF) Adapters | connector,rf coaxial,n in-series adapter,right angle plug to jack,50 ohm | Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf | Ahl172126 Amphenol Rf | Adapter, N Jack To N Plug, Right Angle Rohs Compliant Amphenol | RF Adapters - In Series |
| Connector Type | Type N | Type N | |||||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | ||||||
| Mounting | Free Hanging (In-Line), Right Angle |