TE Connectivity Between Series Adapters 1775230-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Mating Diameter : 2 MM  [.079 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : UMCC Side B Gender : Jack Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 6 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Mating Diameter : 2 MM  [.079 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : UMCC Side B Gender : Jack Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 6 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1775230-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1775230-1
Between Series Adapters 1775230-1
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Mating Diameter : 2 MM  [.079 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : UMCC Side B Gender : Jack Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 6 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Mating Diameter : 2 MM  [.079 INCH ]

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 30

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : UMCC
  • Side B Gender : Jack
  • Side B Interface : SMA

Signal Characteristics


  • Frequency (GHZ) : 6

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1775230-1
SMA Connector 1775230-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Adapters - A36240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A36240-ND
Coaxial Connector (RF) Adapters A36240-ND
Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Plug, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Plug, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 1775230-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1775230-1
RF Adapters - Between Series 1775230-1
RF Adapters - Between Series Plug to SMA Jack ADAPTER

RF Adapters - Between Series Plug to SMA Jack ADAPTER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1775230-1 1775230-1 A36240-ND 1775230-1
Product Name Between Series Adapters SMA Connector Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1057176-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 10.000 GHz
View Details
3 suppliers
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1056239-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 27.000 GHz
View Details
2 suppliers