Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
RF Adapters - In Series N Jack to N Jack BHD Adapter, Low PIM
ADAPTER, COAXIAL, N JACK-JACK, BULKHEAD; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX2131-ND | 172371 | 172371 | 55W5583 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | RF Adapters - In Series | Adapter, Coaxial, N Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |