Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
RF Adapters - In Series N Plug to N Plug Adapter, Low PIM
ADAPTER, COAXIAL, N PLUG- PLUG; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172369 | ACX2129-ND | 172369 | 55W5581 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Adapter, Coaxial, N Plug- Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |