N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N RT< C/P RG223,142,400/U
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N R/A CRIMP PLUG RG 223/142/400
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 172178 | ACX1136-ND | 172178 | 99H5773 | 172178 | 70031777 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | Connectors RF - Wireless (N,F,FME,G,7/16) | Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n right angle crimp plug,for rg142,223,400 cable,50 ohm |
| Connector Type | Type N | |||||
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Gender | Male / Plug | Male / Plug |