Amphenol Corporation Coaxial Connector (RF) Adapters 172125

Description
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1446-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1446-ND
Coaxial Connector (RF) Adapters ACX1446-ND
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
N-Type Connector - 172125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172125
N-Type Connector 172125
N-Type Tee Adapter

N-Type Tee Adapter

Buy Now
RF Adapters - Tee - 172125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
172125
RF Adapters - Tee 172125
RF Adapters - Tee N JACK PLUG JACK TEE ADAPTER

RF Adapters - Tee N JACK PLUG JACK TEE ADAPTER

Buy Now Datasheet
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Amphenol Rf - 99H5738 - Newark, An Avnet Company
Chicago, IL, United States
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Amphenol Rf
99H5738
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Amphenol Rf 99H5738
N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,n in-series adapter,tee,jack-to-plug-to jack,50 ohm - 70032002 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n in-series adapter,tee,jack-to-plug-to jack,50 ohm
70032002
connector,rf coaxial,n in-series adapter,tee,jack-to-plug-to jack,50 ohm 70032002
connector,rf coaxial,n in-series adapter,tee,jack-to- plug-to jack,50 ohm

connector,rf coaxial,n in-series adapter,tee,jack-to-plug-to jack,50 ohm

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1446-ND 172125 172125 99H5738 70032002
Product Name Coaxial Connector (RF) Adapters N-Type Connector RF Adapters - Tee N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,n in-series adapter,tee,jack-to-plug-to jack,50 ohm
Connector Type Type N Type N
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Frequency ? to 11.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details
Coax Connectors - 1059384-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Panel Mount
View Details
3 suppliers