Adapter Coaxial Connector N Jack, Female Socket To RP-N Plug, Female Socket 50Ohm
RF/COAXIAL ADAPTER, N PLUG-N PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series In Series N Jack to N Rev Pol N Plug
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172212RP | ACX2221-ND | 92C6739 | 172212RP |
| Product Name | N-Type Connector | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, N Plug-N Plug; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | Type N |