Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
RF COAX, ADAPTOR, N JACK TO N JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes
RF Adapters - In Series N Jack to N Jack Adapter, Low PIM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX2130-ND | 172370 | 99Y9819 | 172370 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | Rf Coax, Adaptor, N Jack To N Jack; Connector Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | Type N |