Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications.
SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.
BMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
BMA Female PCB Edge Launch Connector / Individual - Tray (Pack Fill Qty: 50)
RF Connectors / Coaxial Connectors BMA F Edge Launch Conn .062" PCB Thick
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1785-0003 | 1785-0003-ND | 43AC7688 | 1785-0003 |
| Product Name | Coaxial Connector (RF) Assemblies | Bma Female Pcb Edge Launch Connector / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Connector Type | BMA | BMA; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight |