N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N TYPE STRAIGHT CRIMP JACK FOR
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N BULKHEAD JACK RG 316/174 B7805A
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1143-ND | 172129 | 172129 | 92C6724 | 172129 | 70031783 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Wireless (N,F,FME,G,7/16) | RF & Microwave | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n bulkhead crimp jack,rear mount,for rg174,316,LMR100,50ohm |
| Connector Type | Type N | |||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | Bulkhead | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight Bulkhead Jack | Straight | Straight |