Amphenol RF Coaxial Connector (RF) Assemblies 172277

Description
N-TYPE PANEL MOUNT RIGHT ANGLE J
Request a Quote Datasheet
Description
N-TYPE PANEL MOUNT RIGHT ANGLE J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-172277-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-172277-ND
Coaxial Connector (RF) Assemblies 115-172277-ND
N-TYPE PANEL MOUNT RIGHT ANGLE J

N-TYPE PANEL MOUNT RIGHT ANGLE J

Buy Now Datasheet
N-Type Connector - 172277 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172277
N-Type Connector 172277
N-Type Right Angle Jack Solder Cup 4-Hol

N-Type Right Angle Jack Solder Cup 4-Hol

Buy Now
RF Connectors / Coaxial Connectors - 172277 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172277
RF Connectors / Coaxial Connectors 172277
RF Connectors / Coaxial Connectors N RIGHT ANGLE PANEL RECEPTACLE

RF Connectors / Coaxial Connectors N RIGHT ANGLE PANEL RECEPTACLE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 115-172277-ND 172277 172277
Product Name Coaxial Connector (RF) Assemblies N-Type Connector RF Connectors / Coaxial Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details