Hewlett-Packard Antenna J8999A

Description
DISCONTINUED BY MANUFACTURER, DUAL BAND DIRECTIONAL ANTENNA, SERIES PROCURVE, 2.4-2.5GHZ/4.9-5.99G HZ FREQUENCY, 50OHM IMPEDENCE, 6.9-7.7DBI GAIN, PVC/ACRYLIC ENCLOSURE, FLUSH WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DUAL BAND DIRECTIONAL ANTENNA, SERIES PROCURVE, 2.4-2.5GHZ/4.9-5.99G HZ FREQUENCY, 50OHM IMPEDENCE, 6.9-7.7DBI GAIN, PVC/ACRYLIC ENCLOSURE, FLUSH WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 226876123 - Radwell International
Willingboro, NJ, United States
Antenna
226876123
Antenna 226876123
DISCONTINUED BY MANUFACTURER, DUAL BAND DIRECTIONAL ANTENNA, SERIES PROCURVE, 2.4-2.5GHZ/4.9-5.99G HZ FREQUENCY, 50OHM IMPEDENCE, 6.9-7.7DBI GAIN, PVC/ACRYLIC ENCLOSURE, FLUSH WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DUAL BAND DIRECTIONAL ANTENNA, SERIES PROCURVE, 2.4-2.5GHZ/4.9-5.99GHZ FREQUENCY, 50OHM IMPEDENCE, 6.9-7.7DBI GAIN, PVC/ACRYLIC ENCLOSURE, FLUSH WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 226876123
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers