Pulse Electronics Corporation RF Antennas W1038

Description
2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1476-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1476-ND
RF Antennas 553-1476-ND
2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount

2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-W1038 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W1038
2.4GHZ Rf Antenna 875-W1038
RF ANT 2.4GHZ WHIP TILT 6.6" Product overview: W1038 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1038 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP TILT 6.6" Product overview: W1038 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1038 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Whip Antenna, 2.4-2.5Ghz, 3.8Dbi; Antenna Type Pulse Larsen Antennas - 60AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.5Ghz, 3.8Dbi; Antenna Type Pulse Larsen Antennas
60AC2993
Whip Antenna, 2.4-2.5Ghz, 3.8Dbi; Antenna Type Pulse Larsen Antennas 60AC2993
WHIP ANTENNA, 2.4-2.5GHZ, 3.8DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.8dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.5GHZ, 3.8DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3.8dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna -  - Radwell International
Willingboro, NJ, United States
Antenna
Antenna
PULSE ELECTRONICS RF W1038

PULSE ELECTRONICS RF W1038

Supplier's Site
RF Antennas - W1038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1038
RF Antennas W1038
2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount

2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-1476-ND 875-W1038 60AC2993 W1038
Product Name RF Antennas 2.4GHZ Rf Antenna Whip Antenna, 2.4-2.5Ghz, 3.8Dbi; Antenna Type Pulse Larsen Antennas Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Gain 3.8 dB 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details