Banner Engineering Corp. Antenna BWC-4MNFN3

Description
WIRELESS CABLE ANTENNA, LMR400 CABLE TYPE, N MALE TO N FEMALE CONNECTORS, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
WIRELESS CABLE ANTENNA, LMR400 CABLE TYPE, N MALE TO N FEMALE CONNECTORS, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 6886148 - Radwell International
Willingboro, NJ, United States
Antenna
6886148
Antenna 6886148
WIRELESS CABLE ANTENNA, LMR400 CABLE TYPE, N MALE TO N FEMALE CONNECTORS, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY

WIRELESS CABLE ANTENNA, LMR400 CABLE TYPE, N MALE TO N FEMALE CONNECTORS, 3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 6886148
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195935-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers