Laird Technologies Antenna PC2415N

Description
DISCONTINUED BY MANUFACTURER, RF ANTENNA, YAGI SERIES, 2.4-2.5 GHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 13.9 DBI GAIN, 18 DB FRT TO BK RATIO, 50 WATTS MAX POWER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RF ANTENNA, YAGI SERIES, 2.4-2.5 GHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 13.9 DBI GAIN, 18 DB FRT TO BK RATIO, 50 WATTS MAX POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 129594419 - Radwell International
Willingboro, NJ, United States
Antenna
129594419
Antenna 129594419
DISCONTINUED BY MANUFACTURER, RF ANTENNA, YAGI SERIES, 2.4-2.5 GHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 13.9 DBI GAIN, 18 DB FRT TO BK RATIO, 50 WATTS MAX POWER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RF ANTENNA, YAGI SERIES, 2.4-2.5 GHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 13.9 DBI GAIN, 18 DB FRT TO BK RATIO, 50 WATTS MAX POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 129594419
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details