Shure Incorporated Antenna UA830USTV

Description
DISCONTINUED BY MANUFACTURER, IN-LINE ANTENNA AMPLIFIER, 470-698 MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, IN-LINE ANTENNA AMPLIFIER, 470-698 MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 48706339 - Radwell International
Willingboro, NJ, United States
Antenna
48706339
Antenna 48706339
DISCONTINUED BY MANUFACTURER, IN-LINE ANTENNA AMPLIFIER, 470-698 MHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IN-LINE ANTENNA AMPLIFIER, 470-698 MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 48706339
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2107149 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details