PCTEL, Inc. Antenna BMAX9085S

Description
ANTENNA 896-940 MHZ MOLDED BASE. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA 896-940 MHZ MOLDED BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 61594316 - Radwell International
Willingboro, NJ, United States
Antenna
61594316
Antenna 61594316
ANTENNA 896-940 MHZ MOLDED BASE. FREE 2 YEAR RADWELL WARRANTY

ANTENNA 896-940 MHZ MOLDED BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 61594316
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details