L-com, Inc. WiFi Antennas HG2405RD-RSP

Description
ANT 2.4GHZ 5.5DBI RP SMA
Request a Quote Datasheet
Description
ANT 2.4GHZ 5.5DBI RP SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 297528 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297528
WiFi Antennas 297528
ANT 2.4GHZ 5.5DBI RP SMA

ANT 2.4GHZ 5.5DBI RP SMA

Supplier's Site
RF Antennas - 5073-HG2405RD-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4GHZ 5.5DBI RP SMA

ANT 2.4GHZ 5.5DBI RP SMA

Buy Now Datasheet
Antenna - 38668633 - Radwell International
Willingboro, NJ, United States
Antenna
38668633
Antenna 38668633
ANTENNA, WLAN, 2.4-2.5GHZ, 50 OHM; ANTENNA TYPE:OMNI-DIRECTIONA L; FREQUENCY MIN:2.4GHZ; FREQUENCY MAX:2.5GHZ; ANTENNA MOUNTING:CABLE; GAIN:-; VSWR:-; INPUT POWER:-; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:VERTICA L ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, WLAN, 2.4-2.5GHZ, 50 OHM; ANTENNA TYPE:OMNI-DIRECTIONAL; FREQUENCY MIN:2.4GHZ; FREQUENCY MAX:2.5GHZ; ANTENNA MOUNTING:CABLE; GAIN:-; VSWR:-; INPUT POWER:-; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:VERTICAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Antennas Antennas Antennas
Product Number 297528 5073-HG2405RD-RSP-ND 38668633
Product Name WiFi Antennas RF Antennas Antenna
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN RF Testing
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 5 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz & 5.8GHz Combo Screw Mount Antenna with RG174 Cable + SMA Male Connector - ET-2458WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 5 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details