Allen Tel Products, Inc. RFID Antenna ASPD1864T

Description
ANTENNA MAGNET MOUNT MOBILE BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA MAGNET MOUNT MOBILE BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 42849204 - Radwell International
Willingboro, NJ, United States
RFID Antenna
42849204
RFID Antenna 42849204
ANTENNA MAGNET MOUNT MOBILE BLACK. FREE 2 YEAR RADWELL WARRANTY

ANTENNA MAGNET MOUNT MOBILE BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 42849204
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers