PCTEL, Inc. Antenna Unit 3978D-HR-DH-W-TAD

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3978D-HR-DH-W-TAD - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3978D-HR-DH-W-TAD
Antenna Unit 3978D-HR-DH-W-TAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Antenna - 190209088 - Radwell International
Willingboro, NJ, United States
Antenna
190209088
Antenna 190209088
GPS ANTENNA, WEATHER PROOF, CONE-SHAPED ENCLOSURE, 2.7-5.5 V, 40 DB, TNC FEMALE, PIPE ADAPTER, WHITE. FREE 2 YEAR RADWELL WARRANTY

GPS ANTENNA, WEATHER PROOF, CONE-SHAPED ENCLOSURE, 2.7-5.5 V, 40 DB, TNC FEMALE, PIPE ADAPTER, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International
Product Category Antennas Antennas
Product Number 3978D-HR-DH-W-TAD 190209088
Product Name Antenna Unit Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details